EN
  • EN
  • DE

TSM1426CU6 RF

Part No TSM1426CU6 RF
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382511-TSM1426CU6 RF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1426CU6 RF CAD Model

Description

The TSM1426CU6 RF is an N-channel MOSFET designed by Taiwan Semiconductor explicitly for RF applications. Its architecture is optimized for high-frequency performance, rendering it ideal for use in RF amplifiers, switches, and other communication circuits where signal integrity and efficiency are paramount. The design focuses on minimizing parasitic capacitances and inductances, crucial for maintaining signal fidelity in RF systems.

Applications:

  • RF Power Amplifiers: Used to boost the power of RF signals for transmission.
  • RF Switches: Facilitates the fast and efficient switching of RF signals in various communication paths.
  • Low Noise Amplifiers (LNAs): Amplifies weak RF signals with minimal added noise.
  • Voltage Controlled Oscillators (VCOs): Used as active components to generate tunable RF signals.
  • Wireless Communication Systems: Integrates into transceivers and front-end modules for both transmit and receive functions.

Features:

  • N-Channel Enhancement Mode MOSFET: Offers simplified gate drive requirements compared to other MOSFET types.
  • Low Gate Capacitance (Cgs, Cgd): Minimizes the capacitive loading effect on RF signals, maintaining signal integrity.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction, leading to improved energy efficiency.
  • High Transition Frequency (fT): Enables high-speed operation, crucial for high-frequency RF applications.
  • Surface Mount Technology (SMT) Package: Facilitates automated assembly and reduces parasitic inductance due to smaller lead lengths.

Benefits:

  • Superior RF Performance: Optimized for high-frequency operation with minimal signal degradation.
  • Enhanced Energy Efficiency: Low RDS(on) contributes to reduced power consumption and heat generation.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive circuitry.
  • Compact Integration: The small SMT package enables integration into densely populated RF modules.
  • Increased System Reliability: Designed for robust performance in demanding RF environments.

Additional Details:

The TSM1426CU6 RF's performance is often characterized using S-parameters, which describe its behavior at different frequencies. Careful attention should be paid to thermal management, as RF power amplifiers can generate significant heat. Consult the datasheet for detailed specifications, including maximum ratings, thermal resistance, and recommended operating conditions, as well as layout recommendations for minimizing parasitic effects. Properly designed impedance matching networks are crucial for maximizing power transfer and minimizing signal reflections. Applications will often require careful PCB layout to mitigate parasitic effects, maintain signal integrity, and ensure overall circuit stability.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess