EN
  • EN
  • DE

TSM2310CX RF

Part No TSM2310CX RF
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Mosfet N-ch 20V 4A 3-PIN SOT-23 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Continuous Drain Current (ID) 4 A
Drain to Source Resistance 100 mΩ
Element Configuration Single
Gate to Source Voltage (Vgs) 12 V
Height 1.2 mm
Input Capacitance 550 pF
Length 3.1 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.25 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Power Dissipation 1.25 W
Radiation Hardening No
RoHS Compliant
Turn-Off Delay Time 40 ns
Turn-On Delay Time 15 ns
Width 1.7 mm
Win Source Part Number 1101451-TSM2310CX RF
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM2310CX RF CAD Model

Description

The TSM2310CX RF transistor is a high-quality product designed to offer efficient and reliable performance.

  • Configuration: single-element
  • Mounting Type: surface mount
  • Case/Package: SOT-23
  • Length: 3.1 mm
  • Width: 1.7 mm
  • Height: 1.2 mm
  • Input Capacitance: 550 pF
  • Power Dissipation: 1.25 W
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -55 °C
  • Gate to Source Voltage (Vgs): 12 V
  • Continuous Drain Current (ID): 4 A
  • Drain to Source Resistance: 100 mΩ
  • Turn-On Delay Time: 15 ns
  • Turn-Off Delay Time: 40 ns
  • Category: Transistors - FETs, MOSFETs - RF
  • Popularity: low
  • Supply and Demand Status: shortage
  • Manufacturer: Taiwan Semiconductor

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess