EN
  • EN
  • DE

TSM2313CX RFG

Part No TSM2313CX RFG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description MOSFET P-Channel 20V 3.3A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1101454-TSM2313CX RFG
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM2313CX RFG CAD Model

Description

The TSM2313CX RFG is an N-Channel enhancement mode MOSFET produced by Taiwan Semiconductor. It is designed for low voltage, high-speed switching applications and features a low gate threshold voltage. The 'RFG' suffix indicates that the component is RoHS compliant and halogen-free.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems

Features:

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Low Gate Threshold Voltage: Enables direct driving by logic-level signals.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • RoHS Compliant and Halogen-Free: Meets environmental standards.

Benefits:

  • Increased Energy Efficiency: Low on-resistance minimizes power dissipation, leading to cooler operation and longer battery life.
  • Simplified Circuit Design: Low gate threshold voltage enables direct interfacing with microcontrollers, reducing component count.
  • Reduced Switching Losses: Fast switching speed minimizes losses during switching transitions, increasing overall efficiency.
  • Environmentally Friendly: RoHS compliance and halogen-free construction meet environmental requirements.

Additional Details:

The TSM2313CX RFG typically features a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating that is dependent on the package and operating conditions. The datasheet from Taiwan Semiconductor will contain the exact specifications. The on-resistance (Rds(on)) is a crucial parameter and is usually specified at different gate-source voltage (Vgs) levels. Advanced trench technology is employed to achieve low on-resistance and gate charge. The operating temperature range generally falls between -55°C and +150°C. The specific package type (e.g., SOT-23) affects thermal performance.

When designing with the TSM2313CX RFG, it is crucial to consider the application's voltage and current demands, as well as the thermal environment. Proper heatsinking techniques might be needed to ensure reliable operation at higher power levels. The gate drive characteristics need careful evaluation for optimal switching performance. This MOSFET presents a balanced and cost-effective solution for a range of low-voltage applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0809 $57.8435
1,725+ $0.0670 $115.5750
2,680+ $0.0647 $173.3960
3,705+ $0.0624 $231.1920
4,810+ $0.0601 $289.0810
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess