EN
  • EN
  • DE

TSM2N7002KCX RF

Part No TSM2N7002KCX RF
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, SINGLE, N-CHANNEL, TRENC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 382533-TSM2N7002KCX RF
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian TSM2N7002KCX RF CAD Model

Description

The TSM2N7002KCX RF is a 60V N-Channel Enhancement Mode MOSFET produced by Taiwan Semiconductor. It is designed for low-voltage, low-current applications, including small signal switching, level shifting, and load switching in portable devices and particularly suited for RF (Radio Frequency) applications. This MOSFET features a low gate threshold voltage, allowing for direct logic-level driving, and is optimized for fast switching speeds and low on-resistance. The 'RF' designation indicates enhancements for high-frequency performance.

Applications

  • Small Signal Switching
  • Level Shifting
  • Load Switching in Portable Devices
  • RF Switching
  • RF Amplifiers (Low Power)

Features

  • 60V Drain-Source Voltage: Suitable for low-voltage applications.
  • Low Gate Threshold Voltage: Enables direct logic-level driving, simplifying circuit design.
  • N-Channel MOSFET: Simplifies circuit implementation.
  • Fast Switching Speed: Minimizes switching losses and allows for high-frequency operation.
  • Low On-Resistance: Reduces conduction losses, improving efficiency.
  • 'RF' Optimized: Enhanced performance in radio frequency applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Direct Logic-Level Control: Low gate threshold voltage allows direct interface with microcontrollers and other logic circuits.
  • High Efficiency: Fast switching speeds and low on-resistance minimize power losses.
  • Reduced Power Consumption: Low on-resistance minimizes conduction losses, extending battery life in portable applications.
  • Simplified Design: N-Channel configuration and logic-level compatibility simplify circuit design.
  • Compact Size: Typically available in small surface-mount packages (e.g., SOT-23), saving board space.
  • Improved RF Performance: Specifically designed and optimized for operation in radio frequency circuits.

Additional Details

The TSM2N7002KCX RF is commonly packaged in a SOT-23 or similar small surface-mount package. It is designed to operate over a wide temperature range. The maximum drain current depends on the package and thermal conditions, typically rated in the hundreds of milliamperes. The gate-source voltage is typically rated at +/- 20V. This MOSFET is well-suited for use in battery-powered devices, wireless communication circuits, and other applications where low power consumption, small size, and efficient RF switching are critical.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess