EN
  • EN
  • DE

TSM3481CX6 RF

Part No TSM3481CX6 RF
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, SINGLE, P-CHANNEL, -30V,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 382549-TSM3481CX6 RF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM3481CX6 RF CAD Model

Description

The TSM3481CX6 RF is a P-Channel enhancement mode MOSFET from Taiwan Semiconductor, specifically engineered for Radio Frequency (RF) and high-speed switching applications. This MOSFET leverages advanced trench technology to deliver a low on-resistance (RDS(ON)) and minimal gate charge, contributing to enhanced power efficiency and faster switching speeds.

Applications:

  • RF Switching: Ideal for RF switching circuits in wireless communication devices.
  • High-Speed Switching: Suitable for applications requiring fast switching speeds, such as DC-DC converters and load switches.
  • Portable Devices: Power management in smartphones, tablets, and other portable electronics.

Features:

  • P-Channel MOSFET: Simplifies gate drive requirements and circuit design.
  • Low RDS(ON): Minimizes power loss, resulting in greater energy efficiency. The specific RDS(ON) value will vary based on VGS and ID, as detailed in the datasheet.
  • Low Gate Charge (Qg): Enables faster switching performance and reduced power dissipation within the gate drive circuitry.
  • Trench Technology: Enhances cell density and improves overall device performance.
  • Compact Package: Typically available in a small footprint surface mount package like DFN, ideal for densely populated PCBs.

Benefits:

  • Increased Efficiency: The combination of low RDS(ON) and Qg improves power efficiency and reduces heat generation.
  • Fast Switching Speed: Low gate charge enables high-speed switching, crucial for RF and high-frequency applications.
  • Reduced Board Space: The compact package allows for high-density designs, saving valuable PCB area.
  • Simplified Design: P-Channel configuration eases the design of gate drive circuits.

Additional Details:

The TSM3481CX6 RF is commonly found in a small DFN or similar surface-mount package. Key electrical specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), and Operating Temperature Range. Consult the datasheet for detailed specifications and test conditions. Appropriate thermal considerations are essential to ensure reliable operation within the specified operating limits. The device is designed to meet RoHS compliance and is lead-free, in accordance with environmental regulations.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5239 $67.6195
11+ $11.0961 $122.0571
17+ $10.7496 $182.7432
23+ $10.4031 $239.2713
29+ $10.0566 $291.6414
39+ $9.0159 $351.6201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess