EN
  • EN
  • DE

UF4004 B0

Part No UF4004 B0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description 50ns, 1A, 400V, High Efficient Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102154-UF4004 B0
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF4004 B0 CAD Model

Description

The Taiwan Semiconductor UF4004 B0 is an ultra-fast recovery rectifier designed for a wide range of applications requiring efficient and rapid switching. This rectifier is engineered to minimize switching losses and provide stable performance in high-frequency circuits. It is commonly used in power supplies, inverters, and other power electronic devices.

Applications

  • Switching Mode Power Supplies (SMPS): Used in SMPS circuits for efficient rectification and stable DC output.
  • DC-DC Converters: Employed in DC-DC converters to convert voltage levels with minimal power loss.
  • Freewheeling Diodes: Integrated as freewheeling diodes in inductive load circuits to protect switching devices from voltage spikes.
  • Power Inverters: Utilized in power inverters to convert DC power to AC power efficiently.
  • High-Frequency Rectification: Deployed in high-frequency rectification circuits to ensure minimal switching losses.
  • Snubber Circuits: Used in snubber circuits to suppress voltage transients and protect other components.

Features

  • Ultra-Fast Recovery Time: Features an ultra-fast reverse recovery time, allowing for high-frequency switching with minimal losses.
  • Low Forward Voltage Drop: Designed with a low forward voltage drop to minimize power dissipation and improve efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring reliability under transient conditions.
  • High-Temperature Operation: Engineered to operate reliably at high temperatures, making it suitable for demanding environments.
  • Axial Lead Package: Available in an axial lead package for easy through-hole mounting.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Enhances circuit efficiency by minimizing switching losses and reducing power dissipation.
  • Reduced EMI: Helps reduce electromagnetic interference (EMI) due to its fast switching characteristics.
  • Enhanced Reliability: Provides reliable performance under various operating conditions, improving the overall robustness of the circuit.
  • Cost-Effective Solution: Offers a cost-effective solution for high-frequency rectification needs.
  • Ease of Assembly: Facilitates easy and efficient assembly using standard through-hole soldering techniques.
  • Environmentally Friendly: Compliant with environmental standards, minimizing environmental impact.

Additional Details

The UF4004 B0 rectifier typically has a reverse voltage rating of [Specify Reverse Voltage, e.g., 400V] and a forward current rating of [Specify Forward Current, e.g., 1A]. The ultra-fast recovery time minimizes reverse recovery losses, which allows for higher switching frequencies and improved overall efficiency. Specific details regarding the reverse recovery time, forward voltage drop, and other parameters can be found in the product datasheet. Taiwan Semiconductor is known for producing reliable and high-quality components, making the UF4004 B0 a popular choice for power electronics applications.

Always consult the official datasheet for precise specifications and operating conditions to ensure proper application and optimal performance within the intended circuit.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess