EN
  • EN
  • DE

AH122F245001-T

Part No AH122F245001-T
Manufacturer Taiyo Yuden
Catalog RF Antennas
Description ANT BLUETOOTH W-LAN ZIGBEE WIMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Frequency Group UHF (2 GHz to 3 GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz to 2.5GHz
Antenna Type Chip
Number of Bands 1
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Applications Bluetooth, GPS, UWB, WiMax, WLAN, Zigbee
Win Source Part Number 1016312-AH122F245001-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH122F245001-T CAD Model

Description

The Taiyo Yuden AH122F245001-T chip antenna is designed for use in Bluetooth, GPS, UWB, WiMax, WLAN, and Zigbee applications.

  • Applications: Bluetooth, GPS, UWB, WiMax, WLAN, Zigbee
  • Frequency Range: 2.4GHz to 2.5GHz
  • Mounting: Surface Mount Technology
  • Termination: Solder
  • Height: 0.037 inches
  • Band: Single
  • Frequency Group: UHF

You May Also Be Interested in

TE Connectivity
RF ANT 868MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 169MHZ WHIP STR SMA MALE
Need more? Email Us
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Phoenix Contact
RF ANT 2.4GHZ WHIP STR BRKT MT
Need more? Email Us
Ezurio
RF ANT 2.4GHZ PCB TRACE CONN
Need more? Email Us
Digi International
RF ANT 900MHZ WHIP STR N FEM 65\
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP STR
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8190 $57.8280
30+ $3.9542 $118.6260
46+ $3.8306 $176.2076
63+ $3.7070 $233.5410
81+ $3.5834 $290.2554
108+ $3.2127 $346.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess