EN
  • EN
  • DE

F6QG2G655P2KE-JA

Part No F6QG2G655P2KE-JA
Manufacturer Taiyo Yuden
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009214-F6QG2G655P2KE-JA
Categories OEM Parts(F-I)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F6QG2G655P2KE-JA CAD Model

Description

The F6QG2G655P2KE-JA is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are ubiquitous components used for decoupling, bypassing, filtering, and energy storage in electronic circuits. This specific part number identifies a particular configuration within Taiyo Yuden's MLCC offerings, characterized by its capacitance, voltage rating, and temperature characteristics.

Applications:

  • Decoupling in digital circuits
  • Bypassing noise in power supplies
  • Filtering in signal processing circuits
  • Energy storage in portable devices
  • Automotive electronics (depending on specifications)

Features:

  • Multilayer ceramic construction
  • Small case size
  • High capacitance value (deduced from part number format - needs datasheet confirmation)
  • Low equivalent series resistance (ESR)
  • High reliability and long life

Benefits:

  • Effective noise suppression
  • Stable performance over temperature and voltage
  • Compact size for space-constrained applications
  • Reduced power losses
  • Improved circuit performance and reliability

Additional Details:

Without the official datasheet, a precise description of the F6QG2G655P2KE-JA capacitor is impossible. The part number suggests specific values for capacitance, voltage, and temperature coefficient, which are crucial for proper application. Taiyo Yuden MLCCs are known for their reliable performance. The specific series to which this part belongs would dictate the specific temperature performance. Reviewing the Taiyo Yuden datasheet for this exact part number is essential to determine the suitability for your application. Consult the manufacturer's datasheet to get specific detailed parameters for this specific part number.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess