EN
  • EN
  • DE

PJ-D5PE740M0P3NZQZS

Part No PJ-D5PE740M0P3NZQZS
Manufacturer Taiyo Yuden
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1163613-PJ-D5PE740M0P3NZQZS
Categories Custom Parts
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJ-D5PE740M0P3NZQZS CAD Model

Description

The Taiyo Yuden PJ-D5PE740M0P3NZQZS is a multilayer ceramic chip inductor. It is designed for high-frequency applications, providing excellent performance in impedance matching, filtering, and oscillation circuits. These inductors are commonly used in wireless communication devices, mobile phones, and RF modules.

Applications:

  • Wireless Communication: Used in mobile phones, WLAN devices, and Bluetooth modules for impedance matching and filtering.
  • RF Circuits: Employed in RF amplifiers, mixers, and oscillators for impedance matching and tuning.
  • High-Frequency Filters: Incorporated in high-frequency filters for noise reduction and signal conditioning.
  • Matching Networks: Used in impedance matching networks to optimize signal transfer between circuit components.
  • Consumer Electronics: Found in TVs, radios, and other consumer electronics for filtering and tuning applications.

Features:

  • Multilayer Ceramic Construction: Provides high self-resonant frequency and low DC resistance.
  • High Q Factor: Offers excellent energy storage and low loss characteristics.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount soldering techniques.
  • Compact Size: Small footprint allows for high-density mounting on printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Provides excellent performance in high-frequency applications.
  • Stable Performance: Offers consistent performance over a wide range of operating conditions.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliant, reducing the environmental impact.

Additional Details:

The Taiyo Yuden PJ-D5PE740M0P3NZQZS multilayer ceramic chip inductor features a high self-resonant frequency and a high Q factor, making it suitable for use in demanding high-frequency applications. The surface mount design facilitates easy integration into automated assembly lines, which reduces manufacturing costs. The compact size allows it to be mounted in high-density applications. It is RoHS compliant and lead-free, making it environmentally friendly. This inductor is suitable for use in wireless communication devices, RF circuits, high-frequency filters, matching networks, and consumer electronics.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Contact for details
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess