The RM06FTN10R0 is a thick film chip resistor manufactured by Taiyo Yuden. This resistor is designed for general-purpose applications in electronic circuits. It offers stable resistance, good reliability, and a compact size. It is well-suited for use in a wide range of applications, including consumer electronics, industrial equipment, and automotive electronics.
Applications
- General-purpose circuits
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Voltage dividers
- Current limiting
Features
- Compact size (0603)
- Thick film construction
- Stable resistance
- High reliability
- RoHS compliant
Benefits
- Space savings on the PCB due to the small size.
- Consistent performance over a long lifespan due to stable resistance.
- Dependable operation in various environments due to high reliability.
- Easy integration into automated assembly processes due to its surface mount package.
- Environmentally friendly due to RoHS compliance.
Additional Details
The RM06FTN10R0 has a resistance value of 10 Ohms with a tolerance of ±1%. Its power rating is typically 1/10 W (0.1 W). The resistor's operating temperature range is typically -55°C to +155°C. It is manufactured using a thick film process, which provides excellent stability and reliability. The device is designed for reflow soldering, simplifying the manufacturing process. The 0603 package size is a standard size for surface mount resistors. The resistor is commonly used for current limiting and pull-up/pull-down applications.