EN
  • EN
  • DE

UMK105BJ561KV-F

Part No UMK105BJ561KV-F
Manufacturer Taiyo Yuden
Catalog Custom Parts (U - Z)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111493-UMK105BJ561KV-F
Categories Custom Parts
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMK105BJ561KV-F CAD Model

Description

The UMK105BJ561KV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It's designed for general-purpose applications where stable capacitance and small size are important. The 'UMK' indicates it's a general-purpose MLCC, '105' denotes the size (EIA 0402), 'BJ' indicates a specific temperature coefficient (typically X5R or X7R), '561' signifies the capacitance value (560 pF), 'K' indicates the capacitance tolerance (±10%), 'V' represents the voltage rating, and '-F' usually denotes specific packaging or termination characteristics.

Applications:

  • Bypass Capacitors: Used to bypass noise from power rails in digital circuits.
  • Decoupling Capacitors: Employed to decouple power supply noise from sensitive analog circuits.
  • Filtering: Integrated into low-pass and high-pass filters for signal conditioning.
  • Timing Circuits: Utilized in timing circuits and oscillators for frequency control.
  • General-Purpose Coupling: Used for general-purpose coupling applications in electronic circuits.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • Small Size (0402): Allows for high-density circuit designs.
  • X5R/X7R Dielectric: Offers stable capacitance over temperature and voltage.
  • High Voltage Rating: Suitable for applications with moderate voltage requirements.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves performance.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards for hazardous substance restrictions.

Benefits:

  • Reduced Board Space: Small size enables compact circuit designs.
  • Stable Performance: X5R/X7R dielectric ensures stable capacitance over temperature and voltage variations.
  • Improved Noise Immunity: Effective for bypassing and decoupling noise in electronic circuits.
  • Enhanced Reliability: Robust ceramic construction provides high reliability.
  • Wide Range of Applications: Suitable for various general-purpose applications.

Additional Details:

The UMK105BJ561KV-F capacitor typically has a capacitance value of 560 pF with a tolerance of ±10%. The voltage rating is typically 25V or 50V, depending on the specific datasheet. The operating temperature range is typically -55°C to +85°C or -55°C to +125°C, depending on the dielectric material (X5R or X7R). It's crucial to refer to the Taiyo Yuden datasheet for specific electrical characteristics, dimensions, and recommended soldering profiles to ensure proper implementation and prevent damage during assembly. The datasheet will also provide information on the temperature coefficient of capacitance (TCC) and dissipation factor (DF), which are important parameters for high-frequency applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays XC3000A/L, XC3100A/L
Need more? Email Us
Xilinx Inc.
FPGA Virtex-7 HT 580480 Cells 28nm Technology 1V 1155-Pin FC-BGA Tray
Need more? Email Us
Aeroflex Metelics, Division of MACOM
Need more? Email Us
Xilinx Inc.
FPGA XC3S400 Family 3584 Logic Units 8064 Cells 1.2V 144-Pin TQFP Tray
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess