EN
  • EN
  • DE

MM3Z6V2CW

Part No MM3Z6V2CW
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Description 200mW SOD-323 SURFACE MOUNT Small Outline Flat Lead Plastic Package Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1224467-MM3Z6V2CW
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM3Z6V2CW CAD Model

Description

The MM3Z6V2CW is a Zener diode manufactured by Tak Cheong Electronics. It's designed to provide a stable reference voltage or voltage regulation in various electronic circuits. The diode offers a Zener voltage of 6.2V and is commonly used for overvoltage protection and voltage clamping applications.

Applications:

  • Voltage Regulation: Used for regulating voltage in power supplies and other circuits.
  • Overvoltage Protection: Employed as an overvoltage protection device to protect sensitive components from voltage spikes.
  • Voltage Clamping: Utilized for clamping voltage levels to protect circuits from excessive voltage.
  • Reference Voltage: Used as a reference voltage in analog circuits.
  • Transient Voltage Suppression: Used to suppress transient voltages in electronic systems.

Features:

  • Zener Diode: Provides a stable Zener voltage of 6.2V.
  • Surface Mount Package: Available in a small surface mount package for compact designs.
  • Low Leakage Current: Offers low leakage current for minimal power loss.
  • High Surge Capability: Withstands high surge currents without damage.
  • Lead-Free: Compliant with environmental standards.

Benefits:

  • Stable Voltage Regulation: Provides a stable and accurate Zener voltage for voltage regulation.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and transients.
  • Compact Size: Small surface mount package allows for compact designs.
  • Reliable Operation: Designed for reliable operation in various environments.
  • Environmentally Friendly: Lead-free construction meets environmental standards.

Additional Details:

The MM3Z6V2CW is typically packaged in a SOD-323 or similar surface mount package. The Zener voltage tolerance is specified in the datasheet. The power dissipation rating must be observed to prevent overheating and damage to the device. The diode is designed for use in low to medium power applications. Datasheet will specify surge current capability and power dissipation ratings.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2000 $78.6000
6+ $21.4980 $128.9880
9+ $20.8258 $187.4322
12+ $20.1548 $241.8576
15+ $19.4825 $292.2375
20+ $17.4671 $349.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess