EN
  • EN
  • DE

AC1010

Part No AC1010
Manufacturer Talema Group LLC
Catalog Current Sense Transformers
Description CURR SENSE XFMR 10A T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Current Sense Transformers
Mfr Talema Group LLC
Series AC
Package Tray
Product Status Active
Frequency Range 50/60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 10 A
DC Resistance (DCR) 41.8Ohm
Mounting Type Through Hole
Size / Dimension 0.937" L x 0.438" W (23.80mm x 11.12mm)
Height - Seated (Max) 0.937" (23.80mm)
Termination Style PC Pin
Weight 0.036 lb (16.33 g)
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 909173-AC1010
Ultra Librarian 3D Model Ultra Librarian AC1010 CAD Model

Description

The Talema Group LLC 909173-AC1010 is a current sense transformer from the AC series.

  • Transformer Type: Current Sense Transformer
  • Construction: Non-Invasive (Solid Core)
  • Termination Style: PC Pin
  • Size: 0.937" L x 0.438" W (23.80mm x 11.12mm)
  • Seated Height: 0.937" (23.80mm)
  • Mounting: Through-Hole
  • Packaging: Tray Package with 300 pieces
  • Current Rating: 10 A
  • DC Resistance (DCR): 41.8Ohm
  • Frequency Range: 50/60Hz
  • Manufacturer: Talema Group LLC
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 200A DIN RAIL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:50 250A DIN RL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 35A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 75A DIN RAIL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess