EN
  • EN
  • DE

LA01M035S05

Part No LA01M035S05
Manufacturer Tamura
Catalog Current Transducers
Description SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Tamura
Packaging Bulk
Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 35A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 60mV/A
Frequency DC to 400kHz
Linearity ±1%
Accuracy ±1%
Supply Voltage - Operating 4.5 V to 5.5 V
Response Time 1μs
Current - Supply (Max) 10mA
Temperature Range - Operating -40°C to 90°C
Polarization Bidirectional
Mounting SMD (SMT)
Dimension Module
Win Source Part Number 1080949-LA01M035S05
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 13
Ultra Librarian 3D Model Ultra Librarian LA01M035S05 CAD Model

Description

The Tamura DC to 400kHz ratiometric voltage sensor is a bidirectional sensor type that uses Hall Effect technology.

  • Sensor Type: Bidirectional
  • Technology: Hall Effect
  • Measurement: AC/DC
  • Sensitivity: 60mV/A
  • Response Time: 1μs
  • Maximum Supply Current: 10mA
  • Current Sensing Capacity: 35A
  • Linearity: ±1%
  • Accuracy: ±1%
  • Mounting: SMD (SMT)
  • Packaging: Bulk
  • Operating Temperature: -40°C to 90°C
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Market Status: Popular
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617
LEM
Current Transducer
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
LEM
Current Transducer
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducer LF 2005-S
Lowest to $218.8905

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.3229 $106.6458
3+ $43.7514 $131.2542
5+ $42.3850 $211.9250
6+ $41.0175 $246.1050
8+ $39.6500 $317.2000
10+ $35.5486 $355.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess