EN
  • EN
  • DE
  • IT

OMB.915.B03F21

Part No OMB.915.B03F21
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 915MHZ WHIP STR N FEM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 915MHz
Frequency Range 902MHz ~ 928MHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 1.5
Gain 3.5dBi
Power - Max 50 W
Termination N Type Female
Mounting Type Bracket Mount
Height (Max) 12.598" (320.00mm)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1510896-OMB.915.B03F21
Ultra Librarian 3D Model Ultra Librarian OMB.915.B03F21 CAD Model

Description

N

You May Also Be Interested in

Antenova
AMIA ANTENNA CELLULAR SMD
Lowest to $3.3892
Antenova
RF ANT 2.4GHZ PCB TRACE SLDR SMD / 2.4GHz Bluetooth, WiMax?, WLAN, Zigbee? PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi Solder Surface Mount
Lowest to $0.5291
TE Connectivity
RF ANT 2.4GHZ WHIP STR NMO BASE
Need more? Email Us
Ethertronics/AVX
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $2.1702
Antenova
RF ANT 1.575GHZ PCB TRACE SLD
Lowest to $2.4524
Taiyo Yuden
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.7331
Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD / 2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 0.6dBi Solder Surface Mount
Need more? Email Us
Pulse
ANTENNA CHIP 2.4GHZ
Lowest to $0.7321
Abracon LLC
RF ANT 1.6GHZ MODULE SMA ML MAG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess