EN
  • EN
  • DE

73K221AL-IH

Part No 73K221AL-IH
Manufacturer TDK Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164016-73K221AL-IH
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73K221AL-IH CAD Model

Description

The 73K221AL-IH is a single-chip data modem manufactured by TDK Corporation. This modem is designed for embedded applications requiring data communication over telephone lines. It integrates all the necessary functions for encoding, decoding, and transmitting data, making it a compact and cost-effective solution.

Applications:

  • Embedded modems for data communication
  • Remote monitoring systems
  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Automatic meter reading (AMR)

Features:

  • Single-chip modem solution
  • V.22bis, V.22, V.21, and V.23 modem standards
  • DTMF generation and detection
  • Low power consumption
  • Serial interface for host communication

Benefits:

  • Reduced system cost and complexity
  • Simplified design and integration
  • Reliable data communication over telephone lines
  • Low power operation for battery-powered devices
  • Wide range of modem standards supported

Specifications:

The 73K221AL-IH typically features:

  • Modem Standards: V.22bis, V.22, V.21, and V.23
  • Data Rate: Up to 2400 bps (bits per second)
  • Interface: Serial (UART)
  • Supply Voltage: 5V
  • Power Consumption: Typically in the milliwatt range
  • Operating Temperature Range: -40°C to +85°C
  • Package: DIP or SMD

The 73K221AL-IH data modem is designed for integration into a range of embedded systems requiring reliable data communication. Its compliance with several modem standards facilitates communication with a variety of legacy systems. The integration simplifies the design process, reducing overall system cost. The serial interface enables easy connection to microcontrollers and other host processors. The low power consumption is critical for battery-powered devices. The specified operating temperature range ensures reliable performance in diverse environments.

You May Also Be Interested in

Amd
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Molex, LLC
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess