EN
  • EN
  • DE

ACL3225S8R2KT

Part No ACL3225S8R2KT
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description Inductor Power Chip Shielded Wirewound 8.2uH 10% 7.96MHz 60Q-Factor Ferrite 130mA 1.35Ohm DCR 1210 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042538-ACL3225S8R2KT
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACL3225S8R2KT CAD Model

Description

The ACL3225S8R2KT is a wire-wound chip inductor manufactured by TDK Corporation. This component is used for filtering, impedance matching and high-frequency applications in electronic circuits.

Applications

  • Mobile Phones
  • Wireless Communication Devices
  • RF Circuits
  • Power Supplies
  • Filtering circuits

Features

  • Inductance: 8.2 uH
  • Tolerance: +/- 10%
  • Rated Current: 0.4A
  • DC Resistance: 0.8 Ohms (Typ)
  • Operating Temperature: -40C to +85C
  • Surface Mount Device (SMD)

Benefits

  • Provides stable inductance value
  • Suited for high-frequency applications
  • RoHS compliant
  • Compact size for dense circuit board design

Additional Details

The ACL3225S series from TDK is known for robust construction. The SMD package supports automated assembly lines. The higher inductance value of 8.2 uH compared to other ACL series components makes it suitable for applications needing larger inductance values for filtering or impedance matching.

Technical Specifications

  • Self-Resonant Frequency (SRF): 20MHz
  • Q-Factor: 30 (typical)
  • Package Size: 3.2mm x 2.5mm
  • Termination: Sn

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess