EN
  • EN
  • DE

B32529C0224J289

Part No B32529C0224J289
Manufacturer TDK Corporation
Catalog Capacitors
Description Film Capacitors 0.22uF 63volts 5%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK
Capacitance 0.22 uF
Voltage Rating DC 63 VDC
Termination Style Wire
Dielectric Polyethylene Terephthalate (PET)
Lead Spacing 5 mm (0.197 in)
Length 7.3 mm (0.287 in)
Width 2.5 mm (0.098 in)
Product General Film Capacitors
Voltage Rating AC 40 VAC
Tolerance 5 %
Number of Pins 2 Pin
Height 6.5 mm (0.256 in)
Lead Style Straight
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Series B3252* - MKT General Purpose
Qualification AEC-Q200
Packaging Ammo Pack
Brand EPCOS / TDK
Capacitance - nF 220 nF
Capacitance - pF 220000 pF
Lead Diameter 0.5 mm
Life 200000 Hour
Product Type Film Capacitors
Standard Pack Qty 3200
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian B32529C0224J289 CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM 100UF 20% 6.3V SMD
Lowest to €2.4726
AVX Corporation
CAP TANT 47UF 10% 35V 2917
Need more? Email Us
United Chemi-Con
CAP ALUM 220UF 20% 63V RADIAL TH
Need more? Email Us
AVX Corporation
CAP TANT 0.22UF 10% 20V 0805
Lowest to €0.1236
AVX Corporation
CAP TANT 47UF 10% 16V 2312
Lowest to €0.3708
Panasonic
CAP ALUM 100UF 20% 25V SMD
Need more? Email Us
Panasonic
CAP ALUM 100UF 20% 63V SMD
Lowest to €0.2660
United Chemi-Con
CAP ALUM 120UF 20% 400V SNAP TH
Lowest to €5.6002
Panasonic
CAP ALUM 470UF 20% 25V SMD
Lowest to €0.5013

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ €0.0804 €45.4347
1,375+ €0.0660 €90.7507
2,130+ €0.0639 €136.1396
2,935+ €0.0618 €181.4714
3,790+ €0.0598 €226.7769
5,070+ €0.0537 €272.1106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,150 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess