The BFS-MMZ1608D301B is a ferrite bead designed for noise suppression in electronic circuits. This component, manufactured by TDK Corporation, is part of their MMZ series and is specifically designed to attenuate high-frequency noise. Its small size (1608, or 1.6mm x 0.8mm) makes it suitable for compact electronic devices.
Applications
- Noise suppression in mobile phones
- Noise filtering in digital cameras
- EMI suppression in personal computers
- Noise reduction in audio equipment
- Decoupling in power supplies
- Signal line noise filtering in various electronic devices
Features
- Compact size (1608 package)
- High impedance at high frequencies
- Low DC resistance
- Excellent solderability
- RoHS compliant
Benefits
- Effective noise suppression, improving signal integrity
- Minimal impact on signal quality due to low DC resistance
- Space-saving design suitable for miniaturized electronics
- Easy to mount on PCBs
Additional Details
The BFS-MMZ1608D301B has an impedance of 300 ohms at 100 MHz. Its rated current is typically around 500mA, but the specific datasheet should always be consulted. It is a surface-mount device (SMD) and is designed to be reflow soldered onto a printed circuit board. The ferrite material used in the bead provides a high permeability, which is essential for effective noise attenuation at high frequencies. Always check the datasheet to confirm impedance characteristics at different frequencies to ensure it matches the circuit requirements.