EN
  • EN
  • DE

C0603X7R1C332KT00NN

Part No C0603X7R1C332KT00NN
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050552-C0603X7R1C332KT00NN
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C0603X7R1C332KT00NN CAD Model

Description

The C0603X7R1C332KT00NN is a ceramic multilayer capacitor (MLCC) manufactured by TDK Corporation. This capacitor has a capacitance value of 3.3 nF (3300 pF), a voltage rating of 16V, and uses X7R dielectric material. The 0603 case size indicates its compact dimensions, making it suitable for high-density circuit board designs.

Applications

  • Bypass Capacitors: Used to decouple power supply lines and reduce noise in electronic circuits.
  • Smoothing Capacitors: Filters out voltage ripples in power supplies and other DC circuits.
  • Timing Circuits: Employed in timing circuits for oscillators and timers.
  • Filtering Applications: Filters unwanted frequencies in signal processing circuits.
  • General-Purpose Capacitance: Provides capacitance in a wide range of electronic applications.

Features

  • Capacitance Value of 3.3 nF (3300 pF): Provides a specific capacitance value for circuit requirements.
  • Voltage Rating of 16V: Withstands voltages up to 16V without dielectric breakdown.
  • X7R Dielectric: Offers stable capacitance performance over a wide temperature range (-55°C to +125°C).
  • 0603 Case Size: Compact dimensions for high-density circuit board layouts.
  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance values in a small package size.

Benefits

  • Stable Capacitance Performance: X7R dielectric ensures stable capacitance over temperature variations.
  • Compact Size: 0603 case size saves valuable board space in miniaturized electronic devices.
  • High Reliability: MLCC construction provides excellent reliability and long-term stability.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses in high-frequency applications.
  • Wide Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details

The C0603X7R1C332KT00NN has a capacitance tolerance of ±10%. The termination is typically nickel barrier with tin plating for excellent solderability. The capacitor is RoHS compliant, meaning it does not contain hazardous substances. Refer to the TDK datasheet for detailed specifications, including dimensions, capacitance drift over temperature and voltage, and other electrical characteristics.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0337
TT Electronics
Need more? Email Us
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0724
NEC
Need more? Email Us
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.0982

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess