EN
  • EN
  • DE

C1608CH1H470JT000N

Part No C1608CH1H470JT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745024-C1608CH1H470JT000N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608CH1H470JT000N CAD Model

Description

The C1608CH1H470JT000N is a ceramic capacitor manufactured by TDK Corporation. This capacitor is part of the C1608 series, indicating its size is 1.6mm x 0.8mm (EIA 0603). It is designed for general electronic applications requiring stable and reliable capacitance.

Applications:

  • Bypass and decoupling in electronic circuits.
  • Smoothing power supply ripple.
  • Filtering signals in communication devices.
  • Consumer electronics products.
  • Industrial electronic equipment.

Features:

  • Capacitance: 47pF (Picofarads)
  • Voltage Rating: 50V (Volts)
  • Dielectric Material: CH (Temperature Compensating)
  • Case Size: 0603 (1.6mm x 0.8mm)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits:

  • Stable Performance: CH dielectric offers stable capacitance over a wide temperature range.
  • Compact Size: Suitable for high-density circuit board designs.
  • Reliable Operation: TDK's quality ensures long-term reliability.
  • Easy to Solder: Tin-plated terminations for easy and reliable soldering.
  • Wide Application: Versatile for a range of general electronic applications.

Additional Details:

The C1608CH1H470JT000N features a CH dielectric material, which offers good stability with temperature. The capacitance changes minimally over a wide temperature range. This stability is crucial in circuits where performance needs to be consistent despite temperature variations. The capacitor has a tolerance of ±5%. Its operating temperature range typically spans from -55°C to +125°C, making it suitable for diverse environmental conditions. The nickel barrier with tin plating on the terminations enhances solderability and prevents leaching during the soldering process. These capacitors are often supplied in tape and reel packaging for automated assembly, allowing for efficient manufacturing. This capacitor's stability, compact size, and reliable construction make it suitable for various electronic applications requiring a stable and dependable capacitance value.

You May Also Be Interested in

Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess