EN
  • EN
  • DE

C3216X7R1E475KT0Y0N

Part No C3216X7R1E475KT0Y0N
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case 1206
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 713895-C3216X7R1E475KT0Y0N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3216X7R1E475KT0Y0N CAD Model

Description

The C3216X7R1E475KT0Y0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications and is characterized by its high capacitance value, compact size, and stable performance across a wide range of temperatures and voltages. Its X7R dielectric ensures reliable operation within the operating temperature range.

Applications

  • Bypass Capacitors: Used to filter out unwanted AC signals and noise in electronic circuits.
  • Decoupling Capacitors: Provides a stable voltage supply by suppressing voltage fluctuations in power rails.
  • Smoothing Capacitors: Reduce ripple voltage in power supplies.
  • Filtering Circuits: Integrated into filters to selectively pass or block certain frequencies.
  • General-Purpose Applications: Suitable for various applications in consumer electronics, industrial equipment, and automotive systems.

Features

  • High Capacitance: 4.7µF capacitance value, providing substantial charge storage capability.
  • X7R Dielectric: Offers stable capacitance characteristics over a wide temperature range (-55°C to +125°C).
  • Compact Size: 1206 (3216 metric) case size, suitable for high-density circuit board designs.
  • Voltage Rating: 25V voltage rating, allowing it to be used in various voltage applications.
  • Multilayer Ceramic Capacitor (MLCC): Provides low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Benefits

  • Reliable Performance: The X7R dielectric ensures stable and consistent performance under varying temperature conditions.
  • Noise Reduction: Effective in filtering out noise and ripple in power supplies and signal lines.
  • Space Saving: The compact 1206 size enables high-density mounting on circuit boards.
  • Cost-Effective: MLCCs offer a cost-effective solution for capacitance requirements in electronic circuits.
  • Versatile Application: Suitable for a broad range of applications due to its stable performance and capacitance value.

Specifications

  • Capacitance: 4.7µF
  • Voltage Rating: 25V
  • Dielectric: X7R
  • Case Size: 1206 (3216 metric)
  • Temperature Coefficient: ±15%
  • Operating Temperature Range: -55°C to +125°C
  • Tolerance: ±10%

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Samsung
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Torex Semiconductor Ltd
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess