EN
  • EN
  • DE

C3216X7S2A225KT000N

Part No C3216X7S2A225KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820126-C3216X7S2A225KT000N
Ultra Librarian 3D Model Ultra Librarian C3216X7S2A225KT000N CAD Model

Description

The C3216X7S2A225KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It features a capacitance of 2.2µF, a voltage rating of 100V, and an X7S dielectric. The case size is 3216, indicating dimensions of 3.2mm x 1.6mm (1206 in imperial units). This capacitor is designed for applications requiring moderate capacitance and a relatively high voltage rating in a small surface-mount package, suitable for decoupling, filtering, and voltage smoothing.

Applications:

  • Decoupling capacitors in power circuits
  • Voltage smoothing in power supplies
  • Filtering in electronic circuits
  • Noise suppression
  • General-purpose applications requiring 100V rating

Features:

  • Capacitance: 2.2µF
  • Voltage Rating: 100V
  • Dielectric Material: X7S
  • Case Size: 3216 (1206)
  • Surface Mount Device (SMD)
  • High voltage rating in a small package
  • RoHS Compliant

Benefits:

  • Effective decoupling and filtering at higher voltages
  • Reduced board space requirements due to compact size
  • Good capacitance stability within the operating temperature range of X7S dielectric
  • Improved power supply stability
  • Easy to assemble using standard SMT processes

Additional Details:

The X7S dielectric provides reasonable temperature stability, operating reliably within a temperature range of -55°C to +125°C. The 3216 case size contributes to efficient board space utilization. The C3216X7S2A225KT000N is often employed in power supplies, automotive electronics, and industrial equipment. The termination is typically nickel barrier with tin plating to enhance solderability. It's designed for reflow soldering. The higher voltage rating of 100V makes it suitable for applications where the voltage may fluctuate or where there are transient voltage spikes.

This capacitor is useful in scenarios where a combination of moderate capacitance and high voltage rating is needed. The X7S dielectric offers a good compromise between capacitance value, size, and stability, making it a versatile choice for a range of applications.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2701 $51.3190
455+ $0.2216 $100.8280
700+ $0.2147 $150.2900
965+ $0.2078 $200.5270
1,250+ $0.2008 $251.0000
1,670+ $0.1801 $300.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess