EN
  • EN
  • DE

CCR16.0MXC7T

Part No CCR16.0MXC7T
Manufacturer TDK Corporation
Catalog END - OF - LIFE
Description Ceramic Resonators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1159475-CCR16.0MXC7T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CCR16.0MXC7T CAD Model

Description

The CCR16.0MXC7T is a ceramic resonator manufactured by TDK Corporation. Ceramic resonators are passive electronic components used as frequency control devices, similar to quartz crystals, but often smaller and more cost-effective. They provide a stable frequency reference for various electronic circuits.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Remote Controls: Employed in remote controls for generating carrier frequencies.
  • Consumer Electronics: Utilized in various consumer electronics devices for timing and frequency control.
  • Automotive Electronics: Used in automotive systems for engine control and other timing-critical applications.
  • Industrial Equipment: Employed in industrial equipment for accurate timing and synchronization.

Features

  • Ceramic Material: Utilizes a piezoelectric ceramic material for stable frequency generation.
  • Compact Size: Small footprint for space-constrained applications.
  • Stable Frequency: Provides a stable frequency output over a wide range of temperatures.
  • Cost-Effective: Offers a cost-effective alternative to quartz crystals.
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards.

Benefits

  • Precise Timing: Provides accurate timing for various electronic circuits.
  • Compact Design: Enables miniaturization of electronic devices.
  • Stable Operation: Offers stable performance over a wide range of operating conditions.
  • Cost Savings: Reduces component costs compared to quartz crystals.
  • Environmental Friendliness: Compliant with environmental standards, reducing environmental impact.

Additional Details

The CCR16.0MXC7T ceramic resonator operates at a frequency of 16.0 MHz. It is designed for surface mount technology (SMT) assembly, streamlining the manufacturing process. The resonator's frequency tolerance is typically specified in the datasheet and should be considered for precise timing applications. It’s designed to provide reliable and stable performance in a variety of electronic devices. As it is listed as END-OF-LIFE, consider consulting TDK's website or a distributor for a suitable replacement component.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess