EN
  • EN
  • DE

CKD310JB1C474ST000N

Part No CKD310JB1C474ST000N
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SMD1206
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 713936-CKD310JB1C474ST000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CKD310JB1C474ST000N CAD Model

Description

The CKD310JB1C474ST000N is a ceramic disc capacitor manufactured by TDK Corporation. This type of capacitor is commonly used for general-purpose applications in electronic circuits, providing stable capacitance for filtering, decoupling, and bypass functions. Its design allows for effective performance in various applications, contributing to the overall reliability of electronic devices.

Applications:

  • Filtering in power supplies to smooth out voltage fluctuations.
  • Decoupling in digital circuits to reduce noise and maintain signal integrity.
  • Bypass applications to shunt unwanted signals to ground.
  • General-purpose use in electronic devices requiring capacitance for stable operation.
  • Audio circuits for signal coupling and filtering.

Features:

  • Capacitance: 0.47µF (microfarads).
  • Voltage Rating: Rated for 16V.
  • Dielectric Material: JB, indicating a specific temperature coefficient.
  • Leaded Configuration: Designed for through-hole mounting on PCBs.
  • Compact Size: Optimizes space utilization in electronic assemblies.
  • RoHS Compliant: Meets environmental standards, ensuring it is free from hazardous substances.

Benefits:

  • Stable Performance: Provides reliable capacitance for various electronic applications.
  • Effective Filtering: Smooths out voltage fluctuations in power supplies.
  • Noise Reduction: Decoupling capabilities help reduce noise in digital circuits.
  • Cost-Effective: Offers a balance of performance and cost for general-purpose applications.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details:

The CKD310JB1C474ST000N features a JB dielectric, indicating its capacitance changes within a specified range over its operating temperature. It's essential to consult the manufacturer's datasheet for precise specifications, including temperature characteristics, dimensions, and soldering guidelines. This capacitor is designed for through-hole mounting, which provides a secure connection to the PCB. Proper soldering techniques are crucial to ensure long-term reliability. The capacitor's construction uses ceramic materials, providing a stable and reliable dielectric. The capacitor is suitable for applications where moderate capacitance stability is required. The leaded design facilitates easy integration into older or prototyping circuit designs.

Ceramic disc capacitors like the CKD310JB1C474ST000N are widely used in electronics due to their reliability, cost-effectiveness, and suitability for various applications. Its properties make it a valuable component in numerous electronic devices, ensuring stable and efficient circuit operation.

You May Also Be Interested in

Micrel
Lowest to $9.8522
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
UTC
Lowest to $0.0622
ON Semiconductor
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess