EN
  • EN
  • DE

DPX165850DT-8186A1

Part No DPX165850DT-8186A1
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977390-DPX165850DT-8186A1
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DPX165850DT-8186A1 CAD Model

Description

The TDK DPX165850DT-8186A1 is a high-performance RF filter designed for use in a variety of wireless communication systems. This filter is specifically engineered to provide excellent signal selectivity and minimal insertion loss, ensuring optimal performance in demanding applications. It is a surface mount device (SMD).

Applications

  • Wireless Communication Systems: Including cellular networks (e.g., 4G LTE, 5G), Wi-Fi, and other wireless data transmission systems.
  • Mobile Devices: Such as smartphones, tablets, and other portable communication devices.
  • Base Stations: For cellular networks and other wireless infrastructure.
  • RF Transceivers: In various communication equipment.
  • IoT (Internet of Things) Devices: Where reliable wireless communication is critical.

Features

  • High Selectivity: Provides excellent rejection of unwanted signals, improving overall system performance.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • Surface Mount Device (SMD): Facilitates easy and cost-effective assembly on printed circuit boards (PCBs).
  • Compact Size: Allows for use in space-constrained applications.
  • Durable Construction: Ensures reliable performance in harsh environments.

Benefits

  • Improved Signal Quality: The high selectivity of the filter helps to reduce interference and noise, resulting in clearer and more reliable communication.
  • Extended Battery Life: The low insertion loss minimizes power consumption, extending the battery life of portable devices.
  • Simplified Assembly: The SMD design simplifies the assembly process, reducing manufacturing costs.
  • Increased System Reliability: The durable construction of the filter ensures reliable performance in a variety of operating conditions.
  • Optimized Wireless Performance: Contributes to the overall optimization of wireless communication systems, ensuring reliable and efficient data transmission.

Additional Details

This RF filter is designed to operate within specific frequency bands relevant to modern wireless communication standards. Its compact size and SMD design make it suitable for automated assembly processes, reducing manufacturing time and costs. The filter's performance characteristics are carefully controlled to meet the stringent requirements of high-performance wireless systems. Further specifications can be found in the official TDK datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0940 $50.2900
1,140+ $0.0880 $100.3200
1,765+ $0.0850 $150.0250
2,535+ $0.0789 $200.0115
3,295+ $0.0759 $250.0905
4,125+ $0.0728 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess