EN
  • EN
  • DE

HF70RH16X28X9

Part No HF70RH16X28X9
Manufacturer TDK Corporation
Catalog Ferrite Cores
Description FERRITE CORE TUBE HF70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components - Ferrite Cores
Mfr TDK Corporation
Series RH
Package Bulk
Product Status Obsolete
Core Type Tube
Material HF70
Diameter 0.630" (16.00mm)
Gap Ungapped
Initial Permeability (µi) 1500
Length 1.102" (28.00mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 753483-HF70RH16X28X9
Ultra Librarian 3D Model Ultra Librarian HF70RH16X28X9 CAD Model

Description

The HF70RH16X28X9 is a ferrite core for magnetics - transformer and inductor components from TDK Corporation.

  • Series: RH
  • Length: 1.102" (28.00mm)
  • Diameter: 0.630" (16.00mm)
  • Material: HF70
  • Gapped: Un-gapped
  • Package: Bulk
  • Standard Package: 1 pc
  • Initial Permeability (µi): 1500
  • Status: Obsolete
  • ECCN: OBSOLETE

You May Also Be Interested in

EPCOS (TDK)
Uncoated N27 Ferrite Core ETD Type 1.339" (34.00mm) Length 0.433" (11.00mm) Width Diameter 0.689" (17.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.417" (36.00mm) Length 0.453" (11.50mm) Width Diameter 0.709" (18.00mm) Height
Need more? Email Us
Ferroxcube
Uncoated 3C90 Ferrite Core PM Type Length Width Diameter 0.768" (19.50mm) Height
Need more? Email Us
VACUUMSCHMELZE
FERRITE CORE TOROID 28.4UH
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.654" (42.00mm) Length 0.787" (20.00mm) Width Diameter 0.835" (21.20mm) Height
Need more? Email Us
TDK Corporation
B66361GX187 TDK Ferrite Cores & Accessories ETD34/17/11 N87OL datasheet, inventory, & pricing.
Lowest to $2.3284
FAIR-RITE PRODUCTS
FERRITE CORE TOROID 78
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 2.559" (65.00mm) Length 1.079" (27.40mm) Width Diameter 1.291" (32.80mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.260" (32.00mm) Length 0.374" (9.50mm) Width Diameter 0.646" (16.40mm) Height
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9556 $59.1120
48+ $2.4255 $116.4240
74+ $2.3493 $173.8482
102+ $2.2742 $231.9684
132+ $2.1980 $290.1360
176+ $1.9704 $346.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess