EN
  • EN
  • DE

HHM1906A1

Part No HHM1906A1
Manufacturer TDK Corporation
Catalog Balun
Description BALUN RF 4.9-5.95GHZ WLAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Frequency Range 4.9GHz to 5.95GHz
Impedance - Unbalanced/Balanced 50 / 75 Ohm
Phase Difference 195°
Insertion Loss (Max) 0.8dB
Return Loss (Min) -10dB
Mounting Surface Mount
Win Source Part Number 001595-HHM1906A1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HHM1906A1 CAD Model

Description

The electronic component with Id 152576 is a product manufactured by TDK Corporation.

  • Mounting: Surface Mount
  • Packaging: Reel
  • Frequency Range: 4.9GHz to 5.95GHz
  • Impedance: 50/75 Ohm (unbalanced/balanced)
  • Phase Difference: 195 degrees
  • Insertion Loss (Max): 0.8dB
  • Return Loss (Min): -10dB
  • Category: RF/IF and RFID
  • Lifecycle Status: Obsolete (EOL)
  • Popularity: Medium
  • Counterfeit Risk: 86 percent
  • Supply and Demand Status: Balanced

You May Also Be Interested in

M/A-Com Technology Solutions
RF TRANSFORMER 1:1 5TERM. SMD / RF Transformer 1:1 5 Terminal SMD
Lowest to $5.7542
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153
TDK Corporation
BALUN 3GHZ-8GHZ 50/100 0805 / Multilayer Balun
Lowest to $0.1263
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
Mini-Circuits
Lowest to $7.0270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1552 $58.2000
910+ $0.1273 $115.8430
1,405+ $0.1234 $173.3770
1,935+ $0.1194 $231.0390
2,505+ $0.1154 $289.0770
3,350+ $0.1035 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess