EN
  • EN
  • DE

MLF2012C820KT000

Part No MLF2012C820KT000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 82UH 2MA 3 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 82μH
Tolerance ±10%
Current Rating 2mA
DC Resistance (DCR) 3 Ohm Max
Q @ Freq 25 @ 1MHz
Frequency - Self Resonant 8MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077740-MLF2012C820KT000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLF2012C820KT000 CAD Model

Description

The MLF2012C820KT000 is a multilayer ferrite chip inductor manufactured by TDK Corporation. It is designed for use in various high-frequency applications, including impedance matching, resonance circuits, and noise filtering in RF and microwave circuits, as well as in general signal line applications.

Applications

  • RF Impedance Matching: Used to match impedances between RF components, such as amplifiers and antennas.
  • Resonance Circuits: Employed in resonant circuits for oscillators, filters, and other frequency-selective applications.
  • Noise Filtering: Utilized as a filter element to suppress noise in RF and microwave circuits.
  • Wireless Communication Devices: Integrated into smartphones, tablets, and other wireless devices for signal conditioning.
  • High-Frequency Amplifiers: Used in the bias networks and matching networks of high-frequency amplifiers.

Features

  • Multilayer Construction: Constructed using a multilayer technique for precise inductance values and high reliability.
  • Small Size: Compact size allows for use in densely populated circuit boards.
  • High Self-Resonant Frequency: Features a high self-resonant frequency, enabling use at high operating frequencies.
  • Surface Mount Package: Designed for easy surface mount assembly on printed circuit boards.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental compliance.

Benefits

  • Precise Inductance: Multilayer construction ensures accurate and stable inductance values.
  • Space Saving: Small size allows for integration into compact electronic devices.
  • Reliable Operation: High self-resonant frequency enables reliable operation at high frequencies.
  • Simplified Assembly: Surface mount package simplifies board assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Technical Specifications

The MLF2012C820KT000 features an inductance value of 82 nH with a specified tolerance. Its self-resonant frequency is typically above 100 MHz. The DC resistance is kept low to minimize power loss. The operating temperature range is typically -55°C to +125°C. The inductor is designed for surface mount assembly and is available in a standard EIA 0805 package size.

This inductor is a preferred choice for designers seeking high performance and reliability in high-frequency applications. Its precise inductance and compact size make it suitable for demanding RF and microwave designs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,550+ $0.0254 $115.5700
7,145+ $0.0243 $173.6235
9,525+ $0.0243 $231.4575
12,500+ $0.0231 $288.7500
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess