EN
  • EN
  • DE

NL453232T-471J-S

Part No NL453232T-471J-S
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958124-NL453232T-471J-S
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL453232T-471J-S CAD Model

Description

The NL453232T-471J-S is a wire-wound power inductor manufactured by TDK Corporation. This inductor is designed for power supply circuits and DC-DC converters where high inductance and current handling capabilities are required. Its shielded construction minimizes EMI radiation.

Applications

  • DC-DC converters
  • Power supplies
  • Laptop computers
  • Portable devices
  • Power Amplifiers

Features

  • Shielded construction
  • High inductance value
  • High current handling capability
  • Low DC resistance
  • Excellent temperature stability
  • RoHS compliant

Benefits

  • EMI Reduction: Shielded construction minimizes electromagnetic interference.
  • High Performance: High inductance and current handling enable efficient power conversion.
  • Reliability: Robust construction ensures stable performance in demanding applications.
  • Efficiency: Low DC resistance reduces power losses, improving overall efficiency.
  • Environmental Compliance: RoHS compliant for environmentally responsible designs.

Technical Specifications

  • Inductance: 470 µH
  • Tolerance: ±5%
  • DC Resistance (DCR): Typically < 1 Ohm (check datasheet)
  • Rated Current: Typically 0.5-1.0 A (check datasheet, varies with temp)
  • Saturation Current: Typically 1.0-1.5A (check datasheet)
  • Self-Resonant Frequency (SRF): Typically few MHz
  • Operating Temperature Range: -40°C to +85°C (check datasheet)
  • Package Size: 4.5 x 3.2 x 3.2 mm

The NL453232T-471J-S power inductor from TDK Corporation is a reliable choice for power supply and DC-DC converter applications requiring high performance and EMI reduction. Its robust construction and shielded design make it suitable for demanding environments.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess