EN
  • EN
  • DE

NLC565050T-471K

Part No NLC565050T-471K
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030697-NLC565050T-471K
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC565050T-471K CAD Model

Description

The NLC565050T-471K is a wire-wound ferrite inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, noise filtering, and signal processing applications. It offers a high inductance value and is suitable for applications where stable inductance is required.

Applications

  • DC-DC Converters: Providing energy storage and filtering in DC-DC converter circuits.
  • Power Supply Circuits: Smoothing and filtering voltage in power supply applications.
  • Noise Filtering: Reducing electromagnetic interference (EMI) in electronic circuits.
  • Signal Processing: Tuning and filtering signals in communication and audio equipment.
  • LED Lighting: Regulating current and reducing noise in LED lighting applications.
  • Automotive Electronics: Used in various automotive electronic systems for filtering and power management.

Features

  • High Inductance Value: Offers an inductance value of 470 μH (471).
  • Wire-Wound Construction: Provides stable inductance and high current handling capability.
  • Ferrite Core: Enhances inductance and improves the inductor's performance.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.
  • SMD (Surface Mount Device): Suitable for automated assembly and compact circuit designs.
  • High Self-Resonant Frequency (SRF): Provides a wide operating frequency range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations.

Benefits

  • Stable Inductance: Provides consistent performance in various operating conditions.
  • Effective Noise Filtering: Reduces EMI and improves signal quality.
  • High Current Handling: Can handle high current levels without saturating.
  • Compact Size: Small SMD package saves space on the PCB.
  • Easy Integration: Compatible with standard surface mount assembly processes.
  • Reliable Performance: Offers long-term reliability in demanding applications.

The NLC565050T-471K is a reliable and high-performance wire-wound ferrite inductor from TDK. Its high inductance value, shielded construction, and SMD package make it suitable for a wide range of applications, including power supplies, noise filtering, and signal processing. The inductor's stable inductance and high current handling capabilities ensure consistent performance and long-term reliability in demanding electronic circuits. It is an ideal choice for designers looking for a compact and efficient inductor solution.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess