EN
  • EN
  • DE

NLF32T-100K-EF

Part No NLF32T-100K-EF
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832686-NLF32T-100K-EF
Ultra Librarian 3D Model Ultra Librarian NLF32T-100K-EF CAD Model

Description

The NLF32T-100K-EF is a TDK Corporation ferrite chip inductor designed for noise suppression and filtering in electronic circuits. This inductor features a compact size and high impedance at high frequencies, making it ideal for decoupling power lines, filtering signal lines, and preventing electromagnetic interference (EMI). The NLF32T-100K-EF is particularly well-suited for applications where space is limited and effective noise suppression is crucial.

Applications:

  • Power Line Decoupling: Reduces noise and ripple in power lines for sensitive components.
  • Signal Line Filtering: Suppresses unwanted signals and noise in data and signal lines.
  • EMI Suppression: Prevents electromagnetic interference from affecting nearby circuits.
  • Mobile Devices: Used in smartphones, tablets, and other portable devices for noise filtering.
  • Consumer Electronics: Applied in televisions, audio equipment, and other consumer electronics.

Features:

  • Ferrite Core: Provides high impedance at high frequencies for effective noise suppression.
  • Compact Size: Suitable for space-constrained applications in portable devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density packaging.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.
  • EF Series: Indicates a specific series known for its performance characteristics.

Benefits:

  • Effective Noise Suppression: Reduces unwanted noise and interference in electronic circuits.
  • Stable Performance: Offers consistent performance over a wide range of frequencies.
  • Compact Design: Enables miniaturization of electronic devices.
  • Easy to Integrate: Designed for easy integration into various circuit designs.
  • High Reliability: Ensures stable and reliable operation over an extended period.

Additional Details:

The NLF32T-100K-EF has an inductance value of 10uH and a tolerance of ±10%. It is designed for surface mount technology (SMT) and comes in a standard chip inductor package. This component is particularly effective in applications where EMI compliance is essential, providing reliable noise filtering for a wide range of electronic devices.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess