EN
  • EN
  • DE

PLF5020T-4R7M2R2

Part No PLF5020T-4R7M2R2
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 277403-PLF5020T-4R7M2R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLF5020T-4R7M2R2 CAD Model

Description

The PLF5020T-4R7M2R2 is a shielded power inductor from TDK Corporation, designed for use in a variety of DC-DC converter applications. This inductor is characterized by its compact size and high current handling capabilities. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments.

Applications

      
  • DC-DC converters: Step-up, step-down, and inverting topologies.
  •   
  • Power supplies for portable devices: Smartphones, tablets, and other handheld electronics.
  •   
  • Voltage regulators: In embedded systems and microcontrollers.
  •   
  • Noise filtering: In power lines and signal circuits.
  •   
  • LED lighting: Powering and regulating current for LED drivers.

Features

      
  • Shielded construction: Reduces EMI and ensures stable operation in close proximity to other components.
  •   
  • Compact size (5.0 x 5.0 x 2.0 mm): Allows for high-density circuit board designs.
  •   
  • High current capacity: Supports applications requiring significant power delivery.
  •   
  • Low DC resistance (DCR): Improves efficiency and minimizes power loss.
  •   
  • Operating temperature range: Suitable for use in a wide range of environmental conditions.

Benefits

      
  • Improved efficiency: Low DCR minimizes power loss, leading to higher overall system efficiency.
  •   
  • Reduced EMI: Shielded construction minimizes interference with surrounding circuits.
  •   
  • Space-saving design: Compact size allows for smaller and more portable devices.
  •   
  • Reliable performance: TDK's reputation for quality ensures consistent and dependable operation.
  •   
  • Versatile application: Suitable for a wide range of DC-DC converter designs.

Additional Details

The PLF5020T-4R7M2R2 has an inductance of 4.7 μH and a saturation current of approximately 2.2 A. The specific DCR value is around 0.07 ohms. The inductor is designed to operate over a temperature range of -40°C to +125°C, making it suitable for demanding environments. This inductor is compliant with RoHS standards, ensuring that it does not contain hazardous substances.

You May Also Be Interested in

NVIDIA
Lowest to $3.2617
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
NVIDIA
Lowest to $47.5828
Agere Systems
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess