EN
  • EN
  • DE

PMG-AD27RPVB-02

Part No PMG-AD27RPVB-02
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 279054-PMG-AD27RPVB-02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMG-AD27RPVB-02 CAD Model

Description

The PMG-AD27RPVB-02 is a common mode choke from TDK Corporation, engineered for effective suppression of common mode noise in electronic circuits. Common mode chokes are passive components strategically placed to attenuate unwanted noise that appears equally on multiple lines, thereby enhancing signal integrity and preventing potential malfunctions.

Applications:

  • Power Line Filtering: Widely employed in power supplies, AC/DC converters, and inverters to filter out common mode noise emanating from the power line.
  • Data Communication Interfaces: Used in high-speed data interfaces such as USB, Ethernet, and HDMI to suppress noise and ensure reliable data transmission.
  • Audio and Video Equipment: Integrated into audio amplifiers, video processing units, and other multimedia devices to minimize noise and enhance signal clarity.
  • Industrial Automation: Used in industrial control systems and automation equipment to mitigate noise interference and improve system reliability.
  • Automotive Electronics: Employed in various automotive electronic systems to suppress electromagnetic interference (EMI) and ensure stable operation.

Features:

  • High Common Mode Impedance: Provides a high impedance path for common mode currents, effectively blocking noise propagation.
  • Low Differential Mode Impedance: Minimally affects differential mode signals, ensuring signal integrity.
  • Compact Footprint: Designed for space-constrained applications with a small form factor.
  • High Current Handling: Capable of handling high current levels without saturation or performance degradation.
  • Broad Frequency Range: Operates effectively over a wide frequency range, offering versatile noise suppression capabilities.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally safe.

Benefits:

  • Effective Noise Suppression: Significantly reduces common mode noise, enhancing signal clarity and system performance.
  • Improved Signal Integrity: Ensures reliable data transmission by minimizing noise-induced errors.
  • Enhanced System Reliability: Protects sensitive electronic components from noise-related damage, improving overall system reliability.
  • EMC Compliance: Aids in meeting electromagnetic compatibility (EMC) standards by minimizing EMI emissions.
  • Easy Implementation: Simple integration into existing circuit designs.
  • Space-Saving Design: Compact size allows for use in densely packed circuit boards.

Additional Details: Specific electrical characteristics of the PMG-AD27RPVB-02, such as impedance versus frequency curves, rated current, DC resistance, and insulation resistance, are detailed in the official TDK datasheet. The datasheet provides information on operating temperature ranges, storage conditions, and compliance standards to ensure proper application and optimal performance.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
NIKO-SEM
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess