EN
  • EN
  • DE

R7701300A3

Part No R7701300A3
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834996-R7701300A3
Ultra Librarian 3D Model Ultra Librarian R7701300A3 CAD Model

Description

The R7701300A3 is a common mode choke from TDK Corporation, designed to suppress unwanted noise in differential signal transmission lines. These chokes are essential components for improving signal integrity and reducing electromagnetic interference (EMI) in various electronic devices.

Applications:

  • USB Lines: Used to filter common mode noise in USB data lines, ensuring reliable data transfer.
  • HDMI Cables: Implemented in HDMI interfaces to reduce EMI and maintain high-quality video and audio signals.
  • Ethernet Ports: Applied in Ethernet connections to suppress common mode noise, thereby enhancing network performance.
  • LVDS Interfaces: Utilized in LVDS (Low-Voltage Differential Signaling) systems to minimize noise and improve signal integrity.
  • CAN Bus Systems: Used in automotive and industrial control systems using CAN bus for noise suppression.

Features:

  • High Common Mode Attenuation: Effectively suppresses common mode noise across a broad frequency range.
  • Low Differential Mode Impedance: Maintains signal integrity by minimizing impedance mismatch for differential signals.
  • Compact Size: Designed for space-constrained applications, allowing for easy integration into various electronic devices.
  • High Rated Current: Capable of handling substantial current without saturation, ensuring stable performance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, making it environmentally friendly.

Benefits:

  • Improved Signal Integrity: By suppressing common mode noise, the R7701300A3 ensures cleaner and more reliable signal transmission.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption to nearby electronic components and systems.
  • Enhanced System Performance: Improves the overall performance and reliability of electronic devices by reducing noise-related issues.
  • Compliance with Standards: Helps devices meet regulatory requirements for EMI emissions.
  • Increased Reliability: Reduces the risk of signal degradation and data errors, contributing to long-term system reliability.

Additional Details:

Common mode chokes like the R7701300A3 are crucial in modern electronics where signal integrity is paramount. These chokes work by presenting a high impedance to common mode currents while allowing differential mode signals to pass through with minimal impedance. This ensures that noise is effectively filtered out without affecting the desired signals. They are built to withstand varying environmental conditions and are available in different sizes and configurations to meet specific application requirements. Their construction typically involves a ferrite core around which the windings are placed. The specific ferrite material and winding configuration determine the choke's performance characteristics, such as its impedance and current handling capacity.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 922 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess