EN
  • EN
  • DE

SG-8002JA 9.830400MHZ

Part No SG-8002JA 9.830400MHZ
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837273-SG-8002JA 9.830400MHZ
Ultra Librarian 3D Model Ultra Librarian SG-8002JA 9.830400MHZ CAD Model

Description

The SG-8002JA 9.830400MHZ is a crystal oscillator manufactured by TDK Corporation, designed to provide a stable and accurate clock signal for various electronic applications. This oscillator is characterized by its reliability and precision, making it suitable for a wide range of devices. It's a fundamental component for ensuring synchronized operations within a system.

Applications

  • Microcontrollers
  • Communication equipment
  • Embedded systems
  • Real-time clocks (RTCs)
  • Industrial control systems

Features

  • Frequency: 9.830400 MHz
  • Package: Surface Mount Device (SMD)
  • High stability
  • Low jitter
  • Wide operating temperature range

Benefits

  • Precise and stable timing: Ensures reliable operation of connected devices.
  • Low jitter: Minimizes signal distortion for improved data integrity.
  • Wide operating temperature range: Offers flexibility in system design and compatibility with different environments.
  • Reliable performance: Provides consistent and accurate timing over a range of operating conditions.

Additional Details

The SG-8002JA series is a popular choice for applications requiring a stable and accurate clock signal. The 9.830400 MHz frequency is commonly used in various embedded systems and communication devices. The SMD package facilitates integration into automated assembly processes. It is essential to consult the manufacturer's datasheet for detailed operating characteristics, including voltage requirements, temperature range, and frequency stability specifications. Proper decoupling and layout techniques are crucial for minimizing noise and ensuring optimal oscillator performance. The specific load capacitance requirements must also be met for accurate frequency output. This oscillator contributes to the overall reliability and precision of electronic systems by providing a stable and accurate clock source. It is important to verify the exact part number and specifications in the datasheet to ensure compatibility with your intended application.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess