The SLF12575T-101M is a shielded power inductor manufactured by TDK Corporation, designed for use in various power supply applications. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.
Applications
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- Noise filters
Features
- Shielded construction for low EMI
- Inductance: 100µH ± 20%
- Operating temperature range: -40°C to +125°C (including self-temperature rise)
- Compact size: 12.5mm x 12.5mm x 7.5mm
Benefits
- Reduces EMI, preventing interference with other components in close proximity
- Allows for more compact and efficient power supply designs
- Provides stable and reliable performance across a broad temperature range
- Facilitates high-density mounting
- Suitable for automated mounting processes
Additional Details
The SLF12575T series from TDK features a metallic magnetic material core to ensure excellent DC bias characteristics. This means the inductor maintains its inductance value even when subjected to high DC currents. The "T" in the part number suggests a specific terminal construction or packaging. Always refer to the datasheet for detailed specifications, including the self-resonant frequency (SRF), which is critical for high-frequency applications. The inductor is RoHS compliant, making it environmentally friendly. It is often utilized in buck, boost, and buck-boost converter designs. Proper thermal management should be considered during the design phase to ensure optimal performance and reliability.