The TDK TCM0605-900-2P-T000 is a common mode choke coil designed to suppress common mode noise in various electronic circuits. Common mode noise, a type of electromagnetic interference (EMI), can negatively impact the performance of electronic devices. This component's compact size and effective noise suppression capabilities make it well-suited for applications in consumer electronics, industrial equipment, and more.
Applications
- USB Data Lines: Filters common mode noise in USB interfaces, ensuring data integrity.
- Signal Lines: Reduces EMI in signal lines, improving signal quality and reliability.
- Power Lines: Suppresses noise in power lines, preventing interference with sensitive electronic components.
- Audio Circuits: Minimizes noise in audio equipment, enhancing the overall sound quality.
- Automotive Electronics: Provides noise suppression in automotive systems, ensuring reliable operation in harsh environments.
Features
- Compact 0605 Package: Enables high-density mounting on printed circuit boards (PCBs), saving valuable space.
- High Common Mode Impedance: Provides significant attenuation of common mode noise across a broad frequency range.
- Low Differential Mode Impedance: Minimizes signal distortion, preserving signal integrity and performance.
- Excellent Temperature Stability: Ensures consistent performance over a wide range of operating temperatures.
- Surface Mount Design: Facilitates automated assembly processes, reducing manufacturing costs and improving reliability.
Benefits
- Improved Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signal transmission.
- Effective EMI Suppression: Attenuates common mode noise, preventing it from affecting the operation of nearby components.
- Space-Saving Design: Compact size allows for integration into small and portable electronic devices.
- Reliable Performance: Consistent performance across a wide temperature range ensures reliable operation in various environments.
- Cost-Effective Solution: Provides an efficient and economical means of reducing EMI and improving circuit performance.
Additional Details
The TCM0605-900-2P-T000 features a common mode impedance of 900 ohms at 100 MHz. It is designed to handle a rated current, typically in the range of 100-200mA, depending on the specific application and operating conditions. The component operates reliably within a temperature range of -40°C to +85°C. Adhering to environmental regulations, it is RoHS compliant, indicating the absence of hazardous substances. Encased in a surface-mount device (SMD) package, it is engineered for automated assembly on printed circuit boards (PCBs). Its miniature footprint is beneficial for densely populated circuit designs.
The TDK TCM0605-900-2P-T000 common mode choke coil is a dependable and effective solution for noise suppression in diverse electronic applications. Its combination of compact size, high common mode impedance, and robust temperature stability makes it a preferred choice for designers seeking to optimize signal integrity and minimize EMI in their circuits.