EN
  • EN
  • DE

TF2528S-502Y3R0-K1

Part No TF2528S-502Y3R0-K1
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 3A 2LN TH  /  2 Line Common Mode Choke Through Hole 3A DCR 150mOhm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr TDK Corporation
Series TF
Package Bulk
Product Status Obsolete
Filter Type Power Line
Number of Lines 2
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 150mOhm
Temperature Range - Operating -20°C ~ 120°C
Mounting Type Through Hole
Dimension 1.063" L x 0.827" W (27.00mm x 21.00mm)
Height (Max) 1.102" (28.00mm)
Package / Case Vertical, 4 PC Pin
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names TF2528S-502Y3R0K1
Standard Package 10
Win Source Part Number 1020717-TF2528S-502Y3R0-K1
Ultra Librarian 3D Model Ultra Librarian TF2528S-502Y3R0-K1 CAD Model

Description

The 1020717-TF2528S-502Y3R0-K1 is a common mode choke filter designed for use in power line applications.

  • Voltage Rating: AC and DC
  • Current Rating: 3A
  • DC Resistance (DCR) (Max): 150mOhm
  • Height (Max): 1.102" (28.00mm)
  • Package: Vertical, 4 PC pin
  • Temperature Range: -20°C ~ 120°C
  • Dimension: 1.063" L x 0.827" W (27.00mm x 21.00mm)
  • Status: Obsolete
  • Approval Agency: None

You May Also Be Interested in

Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
TDK Corporation
CMC 130UH 115MA 2LN 6.7KOHM SMD
Lowest to $0.8732
Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257
TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess