EN
  • EN
  • DE

TFM201208ALD-R47MTCA

Part No TFM201208ALD-R47MTCA
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982967-TFM201208ALD-R47MTCA
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFM201208ALD-R47MTCA CAD Model

Description

The TFM201208ALD-R47MTCA is a thin film power inductor manufactured by TDK Corporation. This inductor is designed for use in various power management applications, offering a compact size and high efficiency. It is constructed using TDK's advanced thin film technology, providing excellent electrical characteristics and high reliability. This inductor is suitable for applications requiring efficient power conversion and filtering in space-constrained environments.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • Voltage Regulators: Integrated into voltage regulators to improve stability and reduce ripple.
  • Mobile Devices: Found in smartphones, tablets, and other mobile devices for power management.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices.
  • Portable Devices: Used in various portable electronic devices.

Features:

  • Thin Film Construction: Provides excellent electrical characteristics and high reliability.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Efficiency: Minimizes power loss and improves efficiency.
  • Low DC Resistance: Reduces power dissipation and improves overall performance.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Efficient Power Conversion: Low DC resistance and high efficiency ensure efficient power conversion.
  • High Reliability: Thin film construction provides excellent reliability and long-term stability.
  • Space Saving: Compact size allows for integration into small form factor devices.
  • Improved Performance: High efficiency ensures minimal power loss and improved overall system performance.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The TFM201208ALD-R47MTCA has an inductance value of 0.47 μH with a tolerance of ±20%. It is designed to handle a saturation current of approximately 1.2 A and has a low DC resistance, typically around 0.15 ohms. The inductor has dimensions of 2.0 x 1.2 x 0.8 mm, making it suitable for low-profile applications. It operates over a wide temperature range, typically from -40°C to +125°C. This thin film power inductor provides a reliable and efficient solution for power management applications requiring a compact size and high performance.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2474 $50.7170
495+ $0.2030 $100.4850
765+ $0.1967 $150.4755
1,055+ $0.1903 $200.7665
1,360+ $0.1840 $250.2400
1,820+ $0.1650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess