EN
  • EN
  • DE

TFM201612ALM-1R0MTAA

Part No TFM201612ALM-1R0MTAA
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963570-TFM201612ALM-1R0MTAA
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFM201612ALM-1R0MTAA CAD Model

Description

The TFM201612ALM-1R0MTAA is a thin-film metal power inductor manufactured by TDK Corporation. These inductors are designed for use in power supply circuits for mobile devices and other small electronic devices requiring high efficiency and low profile.

Applications:

  • Smartphones: Used in power management circuits within smartphones for efficient voltage regulation.
  • Tablets: Integrated into tablet power supplies to provide regulated voltage to core components.
  • Wearable Devices: Employed in wearable devices such as smartwatches and fitness trackers for DC-DC conversion.
  • Portable Audio Players: Used in portable audio players for efficient power delivery to audio amplifiers and other circuits.
  • Solid State Drives (SSDs): Incorporated into SSD power supplies for voltage regulation.

Features:

  • Thin-Film Metal Construction: Provides high current handling capability and low DC resistance.
  • Small Size: Available in a compact size for space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • High Inductance Value: Provides stable inductance over a wide current range.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Complies with the RoHS directive, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Low DC resistance minimizes power loss, leading to higher efficiency.
  • Compact Design: Small size allows for dense component placement.
  • Stable Performance: Provides stable inductance over a wide current and temperature range.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Long-Term Reliability: Designed for long-term reliability in demanding applications.

Additional Details:

The TFM201612ALM-1R0MTAA's key specifications include inductance value, DC resistance, saturation current, and rated current. The device is typically packaged in a surface mount package. The datasheet provides detailed information on the device's electrical characteristics, thermal characteristics, and recommended operating conditions. The inductance value is 1.0 μH. The 201612 likely refers to the physical dimensions (2.0mm x 1.6mm x 1.2mm).

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess