EN
  • EN
  • DE

TFSD10055950-5001C1A

Part No TFSD10055950-5001C1A
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description THIN-FILM DIPLEXER 2.4/5GHZ 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr TDK Corporation
Series TFS
Package Tape & Reel
Product Status Active
Type Diplexer
Frequency Bands (Low / High) 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz
Low Band Attenuation (min / max dB) 20.00dB / 23.10dB
High Band Attenuation (min / max dB) 20.00dB / 24.10dB
Return Loss (Low Band / High Band) 10.0dB / 10.0dB
Mounting Type Surface Mount
Package / Case 0402 (1005 Metric)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 523822-TFSD10055950-5001C1A
Ultra Librarian 3D Model Ultra Librarian TFSD10055950-5001C1A CAD Model

Description

The 523822-TFSD10055950-5001C1A is a diplexer from TDK Corporation.

  • Series: TFS
  • Application: RF and wireless
  • Frequency Bands: 2.4GHz to 2.5GHz and 4.9GHz to 5.95GHz
  • Low Band Attenuation: 20.00dB to 23.10dB
  • High Band Attenuation: 20.00dB to 24.10dB
  • Return Loss: 10.0dB
  • Mounting: Surface mount
  • Package: Tape & reel
  • Package Size: 0402 (1005 Metric)
  • Status: Active
  • Standard Package: 10,000 pcs
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
Qualcomm
RF DUPLEXER 2.535/2.655GHZ 8SMD
Lowest to $0.3128
Taiyo Yuden
RF DUPLEXER 9SMD NO LEAD
Lowest to $2.1887
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1841 $59.2050
120+ $0.9716 $116.5920
185+ $0.9413 $174.1405
255+ $0.9110 $232.3050
330+ $0.8806 $290.5980
440+ $0.7895 $347.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,430 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess