EN
  • EN
  • DE

VLP6810T-4R7M1R6-LC

Part No VLP6810T-4R7M1R6-LC
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+/Rohs
Reference case 2k pcs/Per Reel
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 750598-VLP6810T-4R7M1R6-LC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLP6810T-4R7M1R6-LC CAD Model

Description

The VLP6810T-4R7M1R6-LC is a power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, particularly in portable devices where space and efficiency are critical.

Applications

  • Smartphones and tablets: Power management circuits for core processors, memory, and display drivers.
  • Portable media players: DC-DC converters for audio amplifiers and display backlights.
  • Digital cameras: Power supplies for image sensors and processors.
  • Wearable devices: Power circuits for smartwatches, fitness trackers, and other wearable electronics.

Features

  • Low profile: Compact dimensions for space-constrained applications.
  • High efficiency: Low DC resistance (DCR) minimizes power loss.
  • High current capability: Handles significant current loads without saturation.
  • Excellent EMI characteristics: Shielded construction reduces electromagnetic interference.
  • Operating temperature range: Wide operating temperature range ensures reliable performance in diverse environments.

Benefits

  • Space saving: The small size allows for denser circuit board designs.
  • Energy efficiency: Low DCR improves overall power supply efficiency, extending battery life.
  • Reliable performance: High current capability and wide operating temperature range ensure stable operation under demanding conditions.
  • Reduced EMI: Shielded construction minimizes interference with other components.

Additional Details

The VLP6810T-4R7M1R6-LC has an inductance of 4.7 μH and a tolerance of ±20%. Its saturation current (Isat) is 1.6 A, and its rated current (Irms) is 1.6 A. The DC resistance is typically 0.126 Ohms. It is surface mountable. Detailed specifications, including dimensions and performance curves, can be found in the TDK product datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
International Rectifier
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Linear Technology
Lowest to $9.1303
Semtech Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess