EN
  • EN
  • DE

VLS201610CX-1R0M

Part No VLS201610CX-1R0M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1UH 2.14A 66 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1μH
Tolerance ±20%
Current Rating 2.14A
Current - Saturation 1.76A
DC Resistance (DCR) 66 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 2016
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1117202-VLS201610CX-1R0M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS201610CX-1R0M CAD Model

Description

The VLS201610CX-1R0M is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and other applications requiring efficient energy storage and filtering.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Smartphones
  • Tablets
  • Digital cameras
  • Noise filtering in signal lines

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.
  • High Inductance Value: 1.0 μH inductance.
  • High Current Capability: Can handle relatively high currents.
  • Low DC Resistance (DCR): Minimizes power loss.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Space Saving: Compact size allows for use in small devices.
  • Efficient Power Conversion: Low DCR improves power efficiency.
  • Stable Performance: Excellent temperature stability ensures reliable operation.
  • Improved Signal Integrity: Effective noise filtering enhances signal quality.

Additional Details:

The VLS201610CX series is characterized by its small size and shielded construction, making it suitable for use in densely populated circuit boards. The 1R0M designation indicates an inductance of 1.0 μH, with the 'M' likely representing the tolerance. Key specifications include the saturation current (Isat) and rated current (Irms), which define the maximum current the inductor can handle before its inductance drops significantly or it overheats, respectively. The operating temperature range is also a crucial parameter to consider for different application environments. The datasheet will provide details on the specific DCR, Isat, and Irms values, as well as the self-resonant frequency (SRF) of the inductor.

You May Also Be Interested in

Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3570 $58.9050
395+ $0.2931 $115.7745
615+ $0.2838 $174.5370
845+ $0.2747 $232.1215
1,090+ $0.2656 $289.5040
1,460+ $0.2381 $347.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess