The VLS201610HBX-1R5M-S is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in power circuits, particularly in mobile devices and other compact electronic equipment. The inductor is characterized by its small size, high inductance, and excellent DC superposition characteristics.
Applications
- DC-DC converters
- Power supplies for mobile devices (smartphones, tablets)
- Noise filters
- High-frequency circuits
- Point-of-Load (POL) regulators
Features
- Small size (2.0 x 1.6 x 1.0 mm)
- High inductance (1.5 μH)
- Excellent DC superposition characteristics
- Magnetic shielded structure
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits
- Space-saving design suitable for compact devices.
- Effective energy storage and filtering in power circuits.
- Stable inductance even under high DC bias conditions.
- Reduced electromagnetic interference (EMI) due to magnetic shielding.
- Reliable performance across a wide temperature range.
- Environmentally friendly due to RoHS compliance.
Additional Details
The VLS201610HBX-1R5M-S inductor has a rated current of approximately 1.3A and a DC resistance of around 0.13 ohms. The self-resonant frequency (SRF) is typically in the MHz range. The part is designed for reflow soldering and is supplied in tape and reel packaging. This inductor is widely used in applications where space is limited and high performance is required, such as in the power management circuits of portable electronics.