EN
  • EN
  • DE

WR-383250-17M2-G

Part No WR-383250-17M2-G
Manufacturer TDK Corporation
Catalog Wireless Charging Coils
Description INTEGRATED WIRELESS POWER SUPPLY RECEIVER | RX 1 COIL 1 LYR BIFILAR 11.1UH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Status Obsolete
Function Receiver
Type 1 Coil, 1 Layer, Bifilar
Inductance 11.1μH
Tolerance ±5%
DC Resistance (DCR) 270mOhm Max
Temperature Range - Operating -30°C ~ 70°C
Parts Dimension 1.50" L x 1.26" W x 0.04" H (38.1mm x 32.0mm x 1.0mm)
Manufacturer Pack Quantity 360
MSL Level 1 (Unlimited)
Win Source Part Number 1280495-WR-383250-17M2-G
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WR-383250-17M2-G CAD Model

Description

The TDK Corporation WR-383250-17M2-G is a 1 coil, 1 layer, bifilar inductor.

  • Inductor Type: Bifilar
  • Number of Coils: 1
  • Number of Layers: 1
  • Inductance: 11.1μH
  • Tolerance: ±5%
  • DC Resistance: 270mOhm max
  • Product Status: Obsolete
  • Supply and Demand: Balanced

You May Also Be Interested in

TDK Corporation
TX 1 COIL 2 LYR 6.8UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 24UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 6.2UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 13.3UH
Lowest to $3.4211
TDK Corporation
RX 1 COIL, 1 LYR 13.9UH / 1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 27.9UH
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 12.8UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 7.4UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.32UH
Lowest to $3.8556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess