EN
  • EN
  • DE

EV_IDG-2030U

Part No EV_IDG-2030U
Manufacturer TDK InvenSense
Catalog Evaluation Boards - Sensors
Description EVAL BOARD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr TDK InvenSense
Package Bulk
Product Status Not For New Designs
Sensor Type Gyroscope, 2 Axis
Sensing Range ±46.5°/sec, ±93°/sec, ±187°/sec, ±374°/sec
Interface I2C, Serial, SPI
Sensitivity 700LSB/°/s
Voltage - Supply 1.71V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part IDG-2030U
Base Product Number EV_IDG
Standard Package 1 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 776477-EV_IDG-2030U
Ultra Librarian 3D Model Ultra Librarian EV_IDG-2030U CAD Model

Description

The 776477-EV_IDG-2030U is an evaluation board for the IDG-2030U gyroscope sensor from TDK InvenSense.

  • Sensor Type: 2-axis gyroscope sensor
  • Sensitivity: 700LSB/°/s
  • Interfaces: I2C, serial, and SPI
  • Angular Rates: ±46.5°/sec, ±93°/sec, ±187°/sec, and ±374°/sec
  • Supply Voltage: 1.71V to 3.6V
  • Packaging: Single board, suitable for bulk
  • Applications: Motion sensing (evaluation and prototyping)

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess