EN
  • EN
  • DE

ICM-20602

Part No ICM-20602
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/TEMP I2C/SPI LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr TDK InvenSense
Package Tape & Reel
Product Status Not For New Designs
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-WFLGA Module
Supplier Device Package 16-LGA (3x3)
Mounting Type Surface Mount
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 825423-ICM-20602
Ultra Librarian 3D Model Ultra Librarian ICM-20602 CAD Model

Description

The ICM-20602 is a motion sensor IMU (Inertial Measurement Unit) designed for various applications.

  • Sensor Type: 6-axis (Accelerometer and Gyroscope) with Temperature Sensor
  • Mounting Type: Surface Mount
  • Package: 16-WFLGA Module
  • Supplier Device Package: 16-LGA (3x3)
  • Operating Temperature: -40°C to 85°C
  • Output Type: I2C, SPI
  • Manufacturer: TDK InvenSense

You May Also Be Interested in

STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.7519
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6073
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.4242
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $15.4437
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1775 $55.5975
18+ $5.7865 $104.1570
27+ $5.5910 $150.9570
39+ $5.2000 $202.8000
50+ $5.0046 $250.2300
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess