EN
  • EN
  • DE

INMP522ACEZ-R7

Part No INMP522ACEZ-R7
Manufacturer TDK InvenSense
Catalog Microphones
Description MICROPHONE MEMS DIGITAL PDM OMNI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Features Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Manufacturer TDK InvenSense
Series INMP522
Package Reel - TR
Part Status Not For New Designs
Family Name INMP522
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Other Part Number INMP522ACEZ-RL7, ADMP522ACEZ-RL7TR-ND, ADMP522ACEZ-RL7CT-ND, ADMP522ACEZ-RL7, 1428-1023-1, ADMP522ACEZ-RL7CT, ADMP522ACEZ-RL7DKR-ND, 1428-1023-2, INMP522ACEZ-R7TRINACTIVE, INMP522ACEZ-RL-ND, ADMP522ACEZ-RL-ND, 1428-1023-6, ADMP522ACEZ-RL, ADMP522ACEZ-RL7DKR, INMP522ACEZ-R7TR-ND, ADMP522ACEZ-RL7TR, INMP522ACEZ-R7TR, INMP522ACEZ-RL
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910568-INMP522ACEZ-R7
Ultra Librarian 3D Model Ultra Librarian INMP522ACEZ-R7 CAD Model

Description

The TDK InvenSense INMP522ACEZ-R7 is a digital, PDM microphone MEMS (Silicon) that has an omnidirectional sensitivity of -26dB ±1dB @ 94dB SPL.

  • Manufacturer: TDK InvenSense
  • Part Number: INMP522ACEZ-R7
  • Type: Digital, PDM Microphone MEMS (Silicon)
  • Sensitivity: -26dB ±1dB @ 94dB SPL (Omnidirectional)
  • Mounting: Solder Pads
  • Package: Reel
  • Status: Not for New Designs
  • Family: INMP522
  • Category: Audio Products
  • ECCN: EAR99
  • Supply and Demand: Balanced
  • Quantity per Package: 1000
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8518.10.8030
  • Other Part Numbers: INMP522ACEZ-RL7, ADMP522ACEZ-RL7TR-ND, ADMP522ACEZ-RL7CT-ND, ADMP522ACEZ-RL7, 1428-1023-1, ADMP522ACEZ-RL7CT, ADMP522ACEZ-RL7DKR-ND, 1428-1023-2, INMP522ACEZ-R7TRINACTIVE, INMP522ACEZ-RL-ND, ADMP522ACEZ-RL-ND, 1428-1023-6, ADMP522ACEZ-RL, ADMP522ACEZ-RL7DKR, INMP522ACEZ-R7TR-ND, ADMP522ACEZ-RL7TR, INMP522ACEZ-R7TR, and INMP522ACEZ-RL.

You May Also Be Interested in

Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess