EN
  • EN
  • DE
  • IT

QS5000L6

Part No QS5000L6
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 1200W  /  Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series QS
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 24V
Current - Output 1 50 A
Power (Watts) 1200W
Applications ITE (Commercial), Laboratory, Medical
Voltage - Isolation 4 kV
Efficiency 91%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, PMBus™, Remote Sense, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 10.63" L x 5.00" W x 2.49" H (270.0mm x 127.0mm x 63.3mm)
Approval Agency CB, CE
Minimum Load Required No
Base Product Number QS5000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9540
Other Names 285-3005
Standard Package 1
Win Source Part Number 1004949-QS5000L6
Ultra Librarian 3D Model Ultra Librarian QS5000L6 CAD Model

Description

The QS5000L6 is a power supply component manufactured by TDK-Lambda Americas Inc.

  • Manufacturer: TDK-Lambda Americas Inc.
  • Series: QS
  • Enclosure: Box
  • Features: Adjustable Output, PFC, PMBus™, Remote Sense, Standby Output, Universal Input
  • Power Rating: 1200W
  • Voltage Input: 90-264 VAC
  • Applications: ITE (Commercial), Laboratory, Medical
  • Supply and Demand: Balanced

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 5V 300W
Need more? Email Us
Omron
AC/DC CONVERTER 48V 15W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 50W
Need more? Email Us
Omron
AC/DC CONVERTER 15V 300W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 50W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 10W
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-15V 30W
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess